Stock Drive Products & Sterling Instrument - SDP/SI 0.7515"(ID), 1.001"(OD), 1" Length Frelon Lined flanged Bearing S99PS4-121608

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99PS4-121608 is a Frelon lined flanged bearing with an inner diameter of 0.7515 inches, an outer diameter of 1.001 inches, and a length of 1 inch. It is constructed from 6061 aluminum and features a self-lubricating Frelon liner, which allows it to operate effectively in dry conditions with a maximum PV rating of 15,000. This bearing is designed to replace traditional Oilite and plastic bearings, offering enhanced performance and durability. Installation options include a slip-fit method, where the bearing sleeve is epoxied into place, and a press-fit method, which involves freezing the bearing for easier insertion into the housing. The recommended housing bore for this bearing is 0.752 inches for optimal fit. This product is suitable for applications requiring low friction and reliable performance without the need for additional lubrication.

Datasheet Summary
Powered by GS/AI

The S99PS4-121608 is a Frelon lined flanged bearing with an inner diameter of 0.7515 inches, an outer diameter of 1.001 inches, and a length of 1 inch. It is constructed from 6061 aluminum and features a self-lubricating Frelon liner, which allows it to operate effectively in dry conditions with a maximum PV rating of 15,000. This bearing is designed to replace traditional Oilite and plastic bearings, offering enhanced performance and durability. Installation options include a slip-fit method, where the bearing sleeve is epoxied into place, and a press-fit method, which involves freezing the bearing for easier insertion into the housing. The recommended housing bore for this bearing is 0.752 inches for optimal fit. This product is suitable for applications requiring low friction and reliable performance without the need for additional lubrication.

Suppliers

Company
Product
Description
Supplier Links
0.7515
Hicksville, NY, United States
0.7515"(ID), 1.001"(OD), 1" Length Frelon Lined flanged Bearing
S99PS4-121608
0.7515"(ID), 1.001"(OD), 1" Length Frelon Lined flanged Bearing S99PS4-121608
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Plain Bearings and Sleeve Bearings
Product Number S99PS4-121608
Product Name 0.7515"(ID), 1.001"(OD), 1" Length Frelon Lined flanged Bearing
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

0.44
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.4400 inch (11.18 mm)
View Details
12 mm Bore, 16 mm outside Diameter, Plain Sintered Bronze Bearing - A 7B 4MP121620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Metric
Housing Bore 0.4724 inch (12.00 mm)
View Details
0.188
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.1880 inch (4.78 mm)
View Details
0.376
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.3760 inch (9.55 mm)
View Details