The S99HDPM200525 is a hydro-dynamic pressure bearing with a 2 mm bore, 5 mm outer diameter, and 2.5 mm width, designed for low-cost, quiet operation in compact motor applications such as camera micromotors and laptop computers. It is constructed from laminated aluminum-silicon alloy plates with a stainless steel case and seal, and operates within a temperature range of -20°C to +100°C. The bearing supports up to 15,000 rpm and has a rated radial load capacity of 0.4 kg. It requires a case-hardened carbon steel shaft with a 2 µm surface finish and an outer diameter tolerance of -0.007 to -0.012 mm for normal use. The bearing uses grease lubrication and offers 30% weight savings compared to ball bearings.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | S99HDPM200525 |
| Product Name | 2mm Bore, 5mm (OD), 2.5mm wide, Hydro-Dynamic Pressure Bearing |