The S99GTF-060706 is a flanged bearing made of T500® polymer, designed for high-temperature applications from -148°F to +482°F with low moisture absorption and universal chemical resistance. It has an inner diameter of 0.375 inches, an outer diameter of 0.687 inches, and an overall length of 0.375 inches. The bearing features a press-fit housing bore with a maximum diameter of 0.4691 inches and a minimum of 0.4684 inches, and a shaft size with a maximum diameter of 0.3740 inches and a minimum of 0.3731 inches. The flange has a 30° chamfer and a thickness of 0.046 inches.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | S99GTF-060706 |
| Product Name | High-Temp.Flanged Brg, 0.375" Bore, 0.4375" Outside Diameter, 0.375" Overall Length, Material - T500® Polymer |
| Bushing Type | Sleeve |