S99GMYM101210 is a clip bearing with beveled edges, made of M250® polymer, designed for maintenance-free operation in applications requiring high wear resistance and low clearance. It has a bore diameter of 10 mm, an outer diameter of 11.6 mm, a length of 10 mm, a flange diameter of 15 mm, and a flange width of 0.8 mm. The bearing operates continuously from -40°C to +80°C and can withstand intermittent temperatures up to +170°C. The shaft bore tolerance is 10.000 mm to 9.975 mm, and the housing bore tolerance is 11.60 mm to 11.33 mm.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | S99GMYM101210 |
| Product Name | 10 mm Bore, M250® Polymer, Clip Bearing With Beveled Edge |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Shaft OD | 0.3927 to 0.3937 inch (9.98 to 10.00 mm) |
| Housing Bore | 0.3937 inch (10.00 mm) |