S99GMC-192514 is a double-flange clip bearing made of M250® Polymer, designed for use with sheet metal plates and supporting both rotational and linear motion. It has a bore diameter of 0.1875 inch, an outer diameter of 0.2343 inch, and a flange length of 0.040 inch. The bearing operates continuously between -40°F and +176°F, with intermittent capacity to +338°F, and is maintenance-free and self-lubricating. It is suitable for lightweight applications requiring smooth operation and good wear resistance.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | S99GMC-192514 |
| Product Name | 0.1875" Bore, M250® Polymer, Clip Bearing with Double Flange |
| Bushing Type | Sleeve; Flanged |
| Design Units | Inch |
| Shaft OD | 0.1865 to 0.1875 inch (4.74 to 4.76 mm) |
| Housing Bore | 0.1875 inch (4.76 mm) |