Stock Drive Products & Sterling Instrument - SDP/SI Heavy-Duty Sleeve Brg, 0.375" Bore, 0.5" Outside Diameter, 0.75" Overall Length, Material - M250® Polymer S99GHP-060812

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Sleeve bearing made from M250® polymer for industrial applications, with a bore size of 0.375 inches, outside diameter of 0.5015 inches, and length of 0.75 inches. Operates in temperatures from -40°F to +176°F, absorbs dirt to protect shafts, and provides vibration damping and corrosion resistance. Designed for pressfit housing installation.

Datasheet Summary
Powered by GS/AI

Sleeve bearing made from M250® polymer for industrial applications, with a bore size of 0.375 inches, outside diameter of 0.5015 inches, and length of 0.75 inches. Operates in temperatures from -40°F to +176°F, absorbs dirt to protect shafts, and provides vibration damping and corrosion resistance. Designed for pressfit housing installation.

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Sleeve Brg, 0.375
Hicksville, NY, United States
Heavy-Duty Sleeve Brg, 0.375" Bore, 0.5" Outside Diameter, 0.75" Overall Length, Material - M250® Polymer
S99GHP-060812
Heavy-Duty Sleeve Brg, 0.375" Bore, 0.5" Outside Diameter, 0.75" Overall Length, Material - M250® Polymer S99GHP-060812
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Plain Bearings and Sleeve Bearings
Product Number S99GHP-060812
Product Name Heavy-Duty Sleeve Brg, 0.375" Bore, 0.5" Outside Diameter, 0.75" Overall Length, Material - M250® Polymer
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

10 mm Bore, 14 mm outside Diameter, Plain Sintered Bronze Bearing - A 7B 4MP101410 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Metric
Housing Bore 0.3937 inch (10.00 mm)
View Details
0.878
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.8780 inch (22.30 mm)
View Details
0.69
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6900 inch (17.53 mm)
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.2510 inch (6.38 mm)
View Details