Stock Drive Products & Sterling Instrument - SDP/SI Heavy-Duty Flanged Brg, 0.375" Bore, 0.5" Outside Diameter, 0.375" Overall Length, Material - M250® Polymer S99GHF-060806

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99GHF-060806 is a flanged bearing made of M250® polymer, designed for vibration damping and corrosion resistance in industrial applications. It has a bore diameter of 0.375 inch, an outside diameter of 0.625 inch, and an overall length of 0.375 inch. The bearing operates within a temperature range of -40°F to +176°F and features a pressfit housing bore with a tolerance of ±0.0005 inch. The material absorbs dirt to protect the shaft and provides high impact resistance.

Datasheet Summary
Powered by GS/AI

The S99GHF-060806 is a flanged bearing made of M250® polymer, designed for vibration damping and corrosion resistance in industrial applications. It has a bore diameter of 0.375 inch, an outside diameter of 0.625 inch, and an overall length of 0.375 inch. The bearing operates within a temperature range of -40°F to +176°F and features a pressfit housing bore with a tolerance of ±0.0005 inch. The material absorbs dirt to protect the shaft and provides high impact resistance.

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Flanged Brg, 0.375
Hicksville, NY, United States
Heavy-Duty Flanged Brg, 0.375" Bore, 0.5" Outside Diameter, 0.375" Overall Length, Material - M250® Polymer
S99GHF-060806
Heavy-Duty Flanged Brg, 0.375" Bore, 0.5" Outside Diameter, 0.375" Overall Length, Material - M250® Polymer S99GHF-060806
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Plain Bearings and Sleeve Bearings
Product Number S99GHF-060806
Product Name Heavy-Duty Flanged Brg, 0.375" Bore, 0.5" Outside Diameter, 0.375" Overall Length, Material - M250® Polymer
Bushing Type Sleeve
Unlock Full Specs
to access all available technical data

Similar Products

0.878
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.8780 inch (22.30 mm)
View Details
0.503
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5030 inch (12.78 mm)
View Details
12 mm Bore, 18 mm outside Diameter, Flanged Sintered Bronze Bearing - A 7B 4MF121812 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Metric
Housing Bore 0.4724 inch (12.00 mm)
View Details
0.628
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.6280 inch (15.95 mm)
View Details