S99GGPM030506 is a maintenance-free sleeve bearing made of G300® polymer, designed for dry-running applications with high wear resistance and above-average load capacity. It has a bore diameter of 3 mm, an outside diameter of 4.5 mm, and an overall length of 6 mm. The bearing operates from -40°C to +130°C and features a press-fit housing bore tolerance of +0.054/+0.014 mm with a shaft size tolerance of 3.000 mm to 2.975 mm. The ends are chamfered at 30° with a chamfer size of 0.5 mm.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | S99GGPM030506 |
| Product Name | General Purpose Sleeve Bearing, 3mm Bore, 4.5mm Outside Diameter, 6mm Overall Length, . Material- T500® Polymer. |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Housing Bore | 0.1181 inch (3.00 mm) |