The S99GGP-101208 is a maintenance-free sleeve bearing made from G300® polymer, designed for dry-running applications with high wear resistance and above-average load capacity. It has an inner diameter of 0.625 in, an outer diameter of 0.750 in, and a length of 0.500 in, with a pressfit bore tolerance ranging from 0.6250 in to 0.6240 in. The bearing operates within a temperature range of -40°F to +266°F.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | S99GGP-101208 |
| Product Name | General Purpose Sleeve Brg, .625" Bore, .750 Outside Diameter, .5000 Overall Length, Material - G300® Polymer |
| Bushing Type | Sleeve |