The SDP/SI Polymer Sleeve Bearing, part number S99GGFM050605, features a bore size of 5mm and an outside diameter of 6mm, with an overall length of 5mm. Constructed from G300r Polymer, this bearing is designed for maintenance-free operation and offers high wear resistance. It can handle above-average loads and is suitable for dry-running applications. The operating temperature range is from -40°C to +130°C, making it versatile for various environments. This product is a general-purpose flanged bearing, ideal for applications requiring reliable performance without the need for lubrication.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | S99GGFM050605 |
| Product Name | General Purpose Flanged Bearing, 5mm Bore, 6mm Outside Diameter, 5mm Overall Length, . Material- G300® Polymer. |
| Bushing Type | Sleeve |
| Design Units | Metric |
| Housing Bore | 0.1969 inch (5.00 mm) |