Stock Drive Products & Sterling Instrument - SDP/SI 0.2502" I.D., 0.6251" O.D. By 0.196" Wide Ultra Precision Bronze Bearing S99BP4-FB164012

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S99BP4-FB164012 is an ultra precision bronze bearing with an inner diameter of 0.2502 inches, an outer diameter of 0.6251 inches, and a width of 0.196 inches. It is made from porous sintered bronze, which is oil-impregnated according to MIL-L-6085 standards, providing self-lubricating properties. This bearing is designed to be an economical alternative to ball bearings, with dimensions that allow for easy interchangeability with comparable ball bearings. The product features a concentric outer diameter to bore tolerance of within 0.0002 inches and faces that are square to the bore within 0.0003 inches. Special bores and outer diameters, as well as other lubricants, are available upon special order. The load speed rating for this bearing is specified, making it suitable for various applications where precision and reliability are required.

Datasheet Summary
Powered by GS/AI

The S99BP4-FB164012 is an ultra precision bronze bearing with an inner diameter of 0.2502 inches, an outer diameter of 0.6251 inches, and a width of 0.196 inches. It is made from porous sintered bronze, which is oil-impregnated according to MIL-L-6085 standards, providing self-lubricating properties. This bearing is designed to be an economical alternative to ball bearings, with dimensions that allow for easy interchangeability with comparable ball bearings. The product features a concentric outer diameter to bore tolerance of within 0.0002 inches and faces that are square to the bore within 0.0003 inches. Special bores and outer diameters, as well as other lubricants, are available upon special order. The load speed rating for this bearing is specified, making it suitable for various applications where precision and reliability are required.

Suppliers

Company
Product
Description
Supplier Links
0.2502
Hicksville, NY, United States
0.2502" I.D., 0.6251" O.D. By 0.196" Wide Ultra Precision Bronze Bearing
S99BP4-FB164012
0.2502" I.D., 0.6251" O.D. By 0.196" Wide Ultra Precision Bronze Bearing S99BP4-FB164012
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Plain Bearings and Sleeve Bearings
Product Number S99BP4-FB164012
Product Name 0.2502" I.D., 0.6251" O.D. By 0.196" Wide Ultra Precision Bronze Bearing
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.2502 inch (6.36 mm)
Bearing OD 0.6251 inch (15.88 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.878
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.8780 inch (22.30 mm)
View Details
0.1245
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.1245 inch (3.16 mm)
View Details
0.502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5020 inch (12.75 mm)
View Details
6 mm Bore, 10 mm outside Diameter, Flanged Sintered Bronze Bearing - A 7B 4MF061004 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Metric
Housing Bore 0.2362 inch (6.00 mm)
View Details