S99BP4-FB162408 is an ultra-precision sintered bronze flanged bearing with a 0.2502-inch bore, 0.3751-inch outer diameter, and 0.1250-inch width, designed as a self-lubricating replacement for ball bearings. It is vacuum-impregnated with oil per MIL-L-6085 and meets MIL-B-5687 Type 1 material specifications. The bore is concentric to the outer diameter within 0.0002 inch, and the faces are square to the bore within 0.0003 inch. It has a maximum speed rating of 24,000 rpm under load. The flange width is 0.023 inch. Dimensions are dimensioned to interchange with comparable ball bearings.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | S99BP4-FB162408 |
| Product Name | 0.2502" I.D., 0.3751" O.D. By 0.125" Wide Ultra Precision Bronze Bearing |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Bearing ID | 0.2502 inch (6.36 mm) |
| Bearing OD | 0.3751 inch (9.53 mm) |