S99BP4-FB081607 is an ultraprecision sintered bronze flanged bearing with a 0.1252 inch bore, 0.2501 inch outer diameter, and 0.1094 inch width, designed as an oil-impregnated, self-lubricating replacement for ball bearings. It features O.D. concentricity to bore within 0.0002 inch and faces square to bore within 0.0003 inch, with a maximum speed rating of 21,000 rpm and load capability of 18,000 lbf for its bore size. The bearing is made from porous sintered bronze per MIL-B-5687 Type I and vacuum-impregnated with oil per MIL-L-6085.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | S99BP4-FB081607 |
| Product Name | 0.1252" I.D., 0.2501" O.D. By 0.1094" Wide Ultra Precision Bronze Bearing |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Bearing ID | 0.1252 inch (3.18 mm) |
| Bearing OD | 0.2501 inch (6.35 mm) |