S99BP3-PB082409 is an ultra-precision sintered bronze bearing with a 0.1252 inch bore, 0.3751 inch outside diameter, and 0.1406 inch width, designed as a self-lubricating, oil-impregnated replacement for ball bearings. It is dimensioned for interchangeability with comparable ball bearings and meets MIL-B-5687 Type 1 material and MIL-L-6085 lubrication standards. The bearing maintains O.D. concentricity to bore within 0.0002 inch and faces square to bore within 0.0003 inch, with a load speed rating of 27,000 lbf·rpm.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | S99BP3-PB082409 |
| Product Name | 0.1252" I.D., 0.3751" O.D. By 0.1406" Wide Ultra Precision Bronze Bearing |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Bearing ID | 0.1252 inch (3.18 mm) |
| Bearing OD | 0.3751 inch (9.53 mm) |