The S99BP3-PB061206 is an ultra precision bronze bearing with an inner diameter of 0.0939 inches, an outer diameter of 0.1876 inches, and a width of 0.0937 inches. It is constructed from porous sintered bronze, meeting the specifications of MIL-B-5687 Type 1, and is vacuum-impregnated with oil according to MIL-L-6085, providing self-lubrication. This bearing is designed as an economical alternative to ball bearings and is dimensioned for interchangeability with comparable ball bearings. The outer diameter is concentric to the bore within 0.0002 inches, and the faces are square to the bore within 0.0003 inches. Special bores and outer diameters, as well as alternative lubricants, are available upon special order. The load speed rating for this bearing is specified in pounds-force times revolutions per minute (lbf x rpm), making it suitable for various applications requiring precise and reliable performance.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Plain Bearings and Sleeve Bearings |
| Product Number | S99BP3-PB061206 |
| Product Name | 0.0939" I.D., 0.1876" O.D. By 0.0937" Wide Ultra Precision Bronze Bearing |
| Bushing Type | Sleeve |
| Design Units | Inch |
| Bearing ID | 0.0939 inch (2.39 mm) |
| Bearing OD | 0.1876 inch (4.77 mm) |