Stock Drive Products & Sterling Instrument - SDP/SI 4mm Bore, 10mm Outside Dia., 440C Stainless / ISO 4 Ball bearing, Lube With Grease (MIL-G-23827A) S9912YMD0410FS2M

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9912YMD0410FS2M is a ball bearing featuring a 4mm bore and a 10mm outside diameter, constructed from 440C stainless steel. It is designed to meet ISO 4 tolerances, which are approximately equivalent to ABEC 5 standards. The bearing is lubricated with grease in accordance with MIL-G-23827A specifications. It has a radial play tolerance of 0.005 to 0.013 mm, ensuring precise operation. The dynamic load rating is 253 N, while the static load rating is 431 N, making it suitable for applications requiring moderate load capacities. This bearing is ideal for engineers seeking a reliable and durable solution for reducing friction in rotating components.

Datasheet Summary
Powered by GS/AI

The S9912YMD0410FS2M is a ball bearing featuring a 4mm bore and a 10mm outside diameter, constructed from 440C stainless steel. It is designed to meet ISO 4 tolerances, which are approximately equivalent to ABEC 5 standards. The bearing is lubricated with grease in accordance with MIL-G-23827A specifications. It has a radial play tolerance of 0.005 to 0.013 mm, ensuring precise operation. The dynamic load rating is 253 N, while the static load rating is 431 N, making it suitable for applications requiring moderate load capacities. This bearing is ideal for engineers seeking a reliable and durable solution for reducing friction in rotating components.

Suppliers

Company
Product
Description
Supplier Links
4mm Bore, 10mm Outside Dia., 440C Stainless / ISO 4 Ball bearing, Lube With Grease (MIL-G-23827A) - S9912YMD0410FS2M - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
4mm Bore, 10mm Outside Dia., 440C Stainless / ISO 4 Ball bearing, Lube With Grease (MIL-G-23827A)
S9912YMD0410FS2M
4mm Bore, 10mm Outside Dia., 440C Stainless / ISO 4 Ball bearing, Lube With Grease (MIL-G-23827A) S9912YMD0410FS2M
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Ball Bearings
Product Number S9912YMD0410FS2M
Product Name 4mm Bore, 10mm Outside Dia., 440C Stainless / ISO 4 Ball bearing, Lube With Grease (MIL-G-23827A)
Application Pump
Material / Plating Stainless Steel
Bearing Class 440C Stainless / ISO 4
Features Flanged
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS8737G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details