Stock Drive Products & Sterling Instrument - SDP/SI 2mm Bore, 6mm Outside Dia., 440C Stainless / ISO 4 Ball bearing, Lube With Grease, (Beacon 325) S9912YMD0206FS2G

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9912YMD0206FS2G is a ball bearing featuring a 2mm bore and a 6mm outside diameter, constructed from 440C stainless steel. It is classified under ISO 4 tolerances, which are approximately equivalent to ABEC 5 standards. This bearing is designed to operate with a radial play of 0.005 to 0.013 mm and is lubricated with Beacon 325 grease. The dynamic load rating is 253 N, while the static load rating is 431 N. This product is suitable for applications requiring low friction and precise alignment, making it a viable option for various engineering projects.

Datasheet Summary
Powered by GS/AI

The S9912YMD0206FS2G is a ball bearing featuring a 2mm bore and a 6mm outside diameter, constructed from 440C stainless steel. It is classified under ISO 4 tolerances, which are approximately equivalent to ABEC 5 standards. This bearing is designed to operate with a radial play of 0.005 to 0.013 mm and is lubricated with Beacon 325 grease. The dynamic load rating is 253 N, while the static load rating is 431 N. This product is suitable for applications requiring low friction and precise alignment, making it a viable option for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
2mm Bore, 6mm Outside Dia., 440C Stainless / ISO 4 Ball bearing, Lube With Grease, (Beacon 325) - S9912YMD0206FS2G - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
2mm Bore, 6mm Outside Dia., 440C Stainless / ISO 4 Ball bearing, Lube With Grease, (Beacon 325)
S9912YMD0206FS2G
2mm Bore, 6mm Outside Dia., 440C Stainless / ISO 4 Ball bearing, Lube With Grease, (Beacon 325) S9912YMD0206FS2G
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Ball Bearings
Product Number S9912YMD0206FS2G
Product Name 2mm Bore, 6mm Outside Dia., 440C Stainless / ISO 4 Ball bearing, Lube With Grease, (Beacon 325)
Application Pump
Material / Plating Stainless Steel
Bearing Class 440C Stainless / ISO 4
Features Flanged
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

6mm Bore, 19mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MP1906 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-P3115G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details