Stock Drive Products & Sterling Instrument - SDP/SI 440C Stainless Steel/ABEC 7 Ball Bearing Lubricated with Grease(Commercial) S9912Y-G3787PS0G

Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Description
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9912Y-G3787PS0G is a ball bearing made from 440C stainless steel and rated at ABEC 7, indicating high precision and performance. It is lubricated with grease, specifically designed for commercial applications. The bearing features a dynamic load rating of 3787 lbf and a static load rating of 569 lbf, making it suitable for applications requiring robust load handling. The dimensions include a bore size of 0.1875 inches and an outer diameter of 0.3750 inches, with a width of 0.1094 inches. The bearing is available in various configurations, including options for shielding, which can be specified based on the application needs. This product is ideal for engineers seeking reliable and durable bearings for demanding environments.

Datasheet Summary
Powered by GS/AI

The S9912Y-G3787PS0G is a ball bearing made from 440C stainless steel and rated at ABEC 7, indicating high precision and performance. It is lubricated with grease, specifically designed for commercial applications. The bearing features a dynamic load rating of 3787 lbf and a static load rating of 569 lbf, making it suitable for applications requiring robust load handling. The dimensions include a bore size of 0.1875 inches and an outer diameter of 0.3750 inches, with a width of 0.1094 inches. The bearing is available in various configurations, including options for shielding, which can be specified based on the application needs. This product is ideal for engineers seeking reliable and durable bearings for demanding environments.

Suppliers

Company
Product
Description
Supplier Links
440C Stainless Steel/ABEC 7 Ball Bearing Lubricated with Grease(Commercial) - S9912Y-G3787PS0G - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
440C Stainless Steel/ABEC 7 Ball Bearing Lubricated with Grease(Commercial)
S9912Y-G3787PS0G
440C Stainless Steel/ABEC 7 Ball Bearing Lubricated with Grease(Commercial) S9912Y-G3787PS0G
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing. The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings. Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.

The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.

Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Ball Bearings
Product Number S9912Y-G3787PS0G
Product Name 440C Stainless Steel/ABEC 7 Ball Bearing Lubricated with Grease(Commercial)
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC 7 / Class 4 / P4; 440C Stainless /ABEC 7
Design Units Inch
Unlock Full Specs
to access all available technical data

Similar Products

0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P13762 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
15mm Bore, 35mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MP3515 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details