The S9912Y-G3787PS0 is a precision ball bearing made of 440C stainless steel, designed for low-friction rotation in applications requiring corrosion resistance and clean operation. It has a 3/8 inch bore and 7/8 inch outer diameter, with a double-shielded configuration and lubrication by oil per MIL-PRF-6085. The bearing is rated for a dynamic load of 569 lbf and a static load of 273 lbf, and meets ABEC 7 tolerance standards. Its physical dimensions are consistent with the 3787 size code in the series, including a width of 0.2188 inch and land diameters of 0.2812 inch inner and outer. The bearing features no standard shield markings beyond the double-shielded design, and is intended for applications requiring high precision and environmental sealing.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | S9912Y-G3787PS0 |
| Product Name | 440C Stainless Steel/ABEC 7 Ball Bearing Lubricated with Oil (MIL-L-6085A) |
| Application | Pump |
| Material / Plating | Stainless Steel |
| Bearing Class | ABEC 7 / Class 4 / P4; 440C Stainless /ABEC 7 |
| Design Units | Inch |