The S9912Y-G3150PS0 is an ABEC 5 precision ball bearing made of 440C stainless steel, with a 0.3125 inch bore and 0.5000 inch outer diameter, designed for low-friction rotational applications. It is single-shielded and lubricated with oil meeting MIL-PRF-6085. The bearing has a dynamic load rating of 62 lbf and a static load rating of 31 lbf, with radial play of 0.0002 to 0.0005 inch. Its dimensions are 0.1562 inch width, 0.1562 inch inner land diameter, and 0.1562 inch outer land diameter, matching Figure 2 configuration. The part adheres to ABEC 5 tolerance standards.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | S9912Y-G3150PS0 |
| Product Name | 440C Stainless Steel/ABEC 7 Ball Bearing Lubricated with Oil (MIL-L-6085A) |
| Application | Pump |
| Material / Plating | Stainless Steel |
| Bearing Class | ABEC 7 / Class 4 / P4; 440C Stainless /ABEC 7 |
| Design Units | Inch |