The S9912Y-G1531FS0G is a 440C stainless steel precision ball bearing in the ABEC 7 grade, designed for low-friction rotation in demanding applications. It has a bore diameter of 0.3125 in, an outer diameter of 0.5000 in, and a width of 0.1562 in with a flange width of 0.1562 in. The bearing is double-shielded and lubricated with commercial grease (Beacon 325), as indicated by the G code and FS suffix. It has a dynamic load rating of 41 lbf and a static load rating of 17 lbf. The flanged housing design provides axial location and alignment. The bearing complies with ABEC 7 tolerance standards.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | S9912Y-G1531FS0G |
| Product Name | 440C Stainless Steel/ABEC 7 Ball Bearing Lubricated with Grease(Commercial) |
| Application | Pump |
| Material / Plating | Stainless Steel |
| Bearing Class | ABEC 7 / Class 4 / P4; 440C Stainless /ABEC 7 |
| Features | Flanged |
| Design Units | Inch |