The S9912Y-G1250PS2G is an ABEC 7 precision ball bearing made of 440C stainless steel, designed for low-friction rotation in demanding environments. It has a bore diameter of 0.500 inch, an outer diameter of 1.250 inch, and is double-shielded with commercial-grade grease (Beacon 325). The bearing has a dynamic load rating of 73 lbf and a static load rating of 29 lbf. Its dimensions include a width of 0.1719 inch and land diameters of 0.906 inch inner and 1.134 inch outer. The bearing meets ABEC 7 tolerance standards and is configured for use with no additional shielding beyond the double shields.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | S9912Y-G1250PS2G |
| Product Name | 440C Stainless Steel/ABEC 7 Ball Bearing Lubricated with Grease(Commercial) |
| Application | Pump |
| Material / Plating | Stainless Steel |
| Bearing Class | ABEC 7 / Class 4 / P4; 440C Stainless /ABEC 7 |
| Design Units | Inch |