The S9912Y-G0518FS0M is an ABEC 7 ball bearing made from 440C stainless steel, designed for high precision applications. It features a bore diameter of 0.0550 inches and an outer diameter of 0.1875 inches, with a width of 0.0937 inches. This bearing is lubricated with grease according to MIL-G-23827A standards, ensuring effective performance in various environments. The bearing has a dynamic load rating of 26 lbf and a static load rating of 81 lbf, making it suitable for applications requiring reliable load handling. The product is available in configurations with no shield, single shield, or double shield, allowing for flexibility based on specific project requirements.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | S9912Y-G0518FS0M |
| Product Name | 440C Stainless Steel/ABEC 7 Ball Bearing Lubricated with Grease(MIL-G-23827A) |
| Application | Pump |
| Material / Plating | Stainless Steel |
| Bearing Class | ABEC 7 / Class 4 / P4; 440C Stainless /ABEC 7 |
| Features | Flanged |
| Design Units | Inch |