Precision ball bearings made of 440C stainless steel with ABEC 7 tolerance, available in oil-lubricated and double-shielded variants, are designed for low-friction rotational applications. The bearing with code 0415 has a 3/16-inch bore, 3/8-inch outer diameter, and a flange width of 0.0937 inch. It is rated for a dynamic load of 16 lbf and a static load of 5 lbf, with radial play of 0.0002 to 0.0005 inch. The bearing is offered in a flanged mount configuration with no specified overall length or housing dimensions beyond the flange and land diameters. Lubrication is specified as MIL-PRF-6085 oil, and double shielding is indicated by the 'FS' suffix, applied to both single and double-shielded versions of the bearing series.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | S9912Y-G0415FS2 |
| Product Name | 440C Stainless Steel/ABEC 7 Ball Bearing Lubricated with Oil (MIL-L-6085A) |
| Application | Pump |
| Material / Plating | Stainless Steel |
| Bearing Class | ABEC 7 / Class 4 / P4; 440C Stainless /ABEC 7 |
| Features | Flanged |
| Design Units | Inch |