Precision ball bearings made of 440C stainless steel, designed for low-friction rotational applications, are available in a series with bore diameters from 0.1875 in to 0.875 in and outer diameters up to 0.875 in. The S9912Y-E3787PS1 variant corresponds to the 3787 bearing code with ABEC 5 tolerance, single shield, and lubricated with oil conforming to MIL-PRF-6085. It has a dynamic load rating of 569 lbf and a static load rating of 273 lbf, with an inner bore of 0.3750 in, outer diameter of 0.8750 in, and width of 0.2188 in. The bearing features a single shield as shown in Figure 2.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | S9912Y-E3787PS1 |
| Product Name | 440C Stainless Steel/ABEC 5 Ball Bearing Lubricated with Oil (MIL-L-6085A) |
| Application | Pump |
| Material / Plating | Stainless Steel |
| Bearing Class | ABEC 5 / Class 5 / P5; 440C Stainless / ABEC 5 |
| Design Units | Inch |