The S9912Y-E1831PS2G is a 440C stainless steel precision ball bearing with an ABEC 5 tolerance class, single shielded, and lubricated with Beacon 325 commercial grease. It has a 0.1250 inch bore, a 0.3125 inch outside diameter, and a width of 0.1250 inch. The bearing has a dynamic load rating of 41 lbf and a static load rating of 17 lbf. The design follows the no shield configuration shown in Figure 1, with outer land diameter of 0.279 inch and inner land diameter of 0.221 inch. The bearing is intended for applications requiring corrosion resistance and low-friction rotational motion.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | S9912Y-E1831PS2G |
| Product Name | 440C Stainless Steel/ABEC 5 Ball Bearing Lubricated with Grease(Commercial) |
| Application | Pump |
| Material / Plating | Stainless Steel |
| Bearing Class | ABEC 5 / Class 5 / P5; 440C Stainless / ABEC 5 |
| Design Units | Inch |