Precision ball bearings made of 440C stainless steel, designed for low-friction rotation in mechanical systems, are available in flanged configurations with radial play tolerances of ±0.0002 or ±0.0005 inch. The S9912Y-E1237FS1M variant corresponds to the 1237 series, which has a 0.3750 inch bore, 0.422 inch outer diameter, 0.1250 inch width, and a 0.036 inch flange width. It is rated for a dynamic load of 73 lbf and a static load of 29 lbf, with double shielding and grease lubrication meeting MIL-PRF-23827C. The bearing is ABEC 5 rated.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | S9912Y-E1237FS1M |
| Product Name | 440C Stainless Steel/ABEC 5 Ball Bearing Lubricated with Grease(MIL-G-23827A) |
| Application | Pump |
| Material / Plating | Stainless Steel |
| Bearing Class | ABEC 5 / Class 5 / P5; 440C Stainless / ABEC 5 |
| Features | Flanged |
| Design Units | Inch |