The S9912Y-E1231PS0 is a precision ball bearing made of 440C stainless steel, ABEC 5 tolerance, with a 0.3125 inch bore, 0.3125 inch outer diameter, and 0.1094 inch width. It is single-shielded and lubricated with oil meeting MIL-PRF-6085 specifications. The bearing has a dynamic load rating of 62 lbf and a static load rating of 24 lbf. The design includes no shield (Fig. 1) for the unshielded version or single shield (Fig. 2) for this variant, with outer land diameter reference at 0.270 inch and inner land diameter at 0.173 inch.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | S9912Y-E1231PS0 |
| Product Name | 440C Stainless Steel/ABEC 5 Ball Bearing Lubricated with Oil (MIL-L-6085A) |
| Application | Pump |
| Material / Plating | Stainless Steel |
| Bearing Class | ABEC 5 / Class 5 / P5; 440C Stainless / ABEC 5 |
| Design Units | Inch |