S9912Y-E1225PS2 is an ABEC 5 precision ball bearing made of 440C stainless steel, with a 0.2500-inch bore, 0.5000-inch outer diameter, and 0.1250-inch width, designed for low-friction rotational support in corrosive environments. It is double-shielded and lubricated with oil conforming to MIL-PRF-6085, as indicated by the PS2 suffix and the lubrication code table. Its dynamic load rating is 35 lbf and static load rating is 13 lbf, with radial play of 0.0002 to 0.0005 inch. The bearing conforms to ABEC 5 tolerances and features a double shield (Fig. 3) for contamination protection.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | S9912Y-E1225PS2 |
| Product Name | 440C Stainless Steel/ABEC 5 Ball Bearing Lubricated with Oil (MIL-L-6085A) |
| Application | Pump |
| Material / Plating | Stainless Steel |
| Bearing Class | ABEC 5 / Class 5 / P5; 440C Stainless / ABEC 5 |
| Design Units | Inch |