S9912Y-E0518FS1M is an ABEC 5 precision ball bearing made of 440C stainless steel, with a 0.0550 inch bore, 0.1875 inch outer diameter, and 0.0781 inch width, featuring a single shield and lubricated with grease meeting MIL-PRF-23827C. It has a dynamic load rating of 26 lbf and a static load rating of 9.5 lbf, with a flange width of 0.234 inch and land diameters of 0.093 inch inner and 0.159 inch outer for reference. The bearing is designed for low-friction rotational support under moderate radial loads in corrosive environments.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | S9912Y-E0518FS1M |
| Product Name | 440C Stainless Steel/ABEC 5 Ball Bearing Lubricated with Grease(MIL-G-23827A) |
| Application | Pump |
| Material / Plating | Stainless Steel |
| Bearing Class | ABEC 5 / Class 5 / P5; 440C Stainless / ABEC 5 |
| Features | Flanged |
| Design Units | Inch |