Stock Drive Products & Sterling Instrument - SDP/SI 0.1248/0.1873" Bores, Brass / Pin Hub & Phosper Bronze Bellow S9901Z-G404-23

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S9901Z-G404-23 is a precision bellows coupling with a pin-type brass hub and phosphor bronze bellows, designed for low-backlash torque transmission in applications requiring angular misalignment up to 5° and maximum speeds of 2000 rpm. It features two #4-40 set screws on each end, spaced 120° apart. The coupling has a bore diameter of 0.1873 inch on the pin side and 0.1248 inch on the clamp side, with an overall length of 1 ± 1/16 inch. It is rated for zero backlash and uses stainless steel set screws. The housing dimensions and material composition adhere to the SHORT SERIES specifications.

Datasheet Summary
Powered by GS/AI

S9901Z-G404-23 is a precision bellows coupling with a pin-type brass hub and phosphor bronze bellows, designed for low-backlash torque transmission in applications requiring angular misalignment up to 5° and maximum speeds of 2000 rpm. It features two #4-40 set screws on each end, spaced 120° apart. The coupling has a bore diameter of 0.1873 inch on the pin side and 0.1248 inch on the clamp side, with an overall length of 1 ± 1/16 inch. It is rated for zero backlash and uses stainless steel set screws. The housing dimensions and material composition adhere to the SHORT SERIES specifications.

Suppliers

Company
Product
Description
Supplier Links
0.1248/0.1873
Hicksville, NY, United States
0.1248/0.1873" Bores, Brass / Pin Hub & Phosper Bronze Bellow
S9901Z-G404-23
0.1248/0.1873" Bores, Brass / Pin Hub & Phosper Bronze Bellow S9901Z-G404-23
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S9901Z-G404-23
Product Name 0.1248/0.1873" Bores, Brass / Pin Hub & Phosper Bronze Bellow
Coupling Type Metal Bellows
Unlock Full Specs
to access all available technical data

Similar Products

A complete Coupling: Require Two(2)Hubs, One(1) Spider of the same size code - A 5A27M4016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Units Metric Design
Bore Diameter 0.6299 inch (16 mm)
View Details
10mm Bore, 50.8mm Overall Length, Polyurethane,
Specs
Rated Torque 12.04 In-lbs (13.88 kg-cm)
Rated Speed 3600 rpm
Bore Diameter 0.3937 inch (10 mm)
View Details
All A 5D 3-090 Series can be matched with any hub in the same series to form a coupling with different bores on opposite sides - A 5D 3-09016 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Units English Design
Bore Diameter 0.5000 inch (12.7 mm)
View Details
0.1873 in & 0.2498 in Bores, 1.035 in Long, Brass / Pin Hub with Phospher Bronze Bellows - S50BPH-P18725033 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Metal Bellows
Rated Torque 12.5 In-lbs (14.41 kg-cm)
Coupling Length 1.03 inch (26.29 mm)
View Details