Stock Drive Products & Sterling Instrument - SDP/SI Integral Clamp Hi-Flex Bellows Coupling, 10 / 10mm Bores, 34.95mm Overall Length. Material: Hub- Aluminum, Bellows- Electrodeposited Nickel. S9901YMG101035

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9901YMG101035 is an integral clamp hi-flex bellows coupling with 10 mm bores on both hubs and an overall length of 34.95 mm. The hubs are made of aluminum, and the bellows are constructed of flexible electrodeposited nickel. It has a maximum rated torque of 245.3 N·cm, accommodates angular misalignment up to 8°, and offers lateral offset capability of 2 mm. Torsional stiffness is 4.5 N·cm/rad, with an axial extension compression rating of 2.66 mm. The coupling uses M2.5 cap screws for clamping and is designed for applications requiring zero backlash, torsional precision, and resistance to vibration and reversal torque.

Datasheet Summary
Powered by GS/AI

The S9901YMG101035 is an integral clamp hi-flex bellows coupling with 10 mm bores on both hubs and an overall length of 34.95 mm. The hubs are made of aluminum, and the bellows are constructed of flexible electrodeposited nickel. It has a maximum rated torque of 245.3 N·cm, accommodates angular misalignment up to 8°, and offers lateral offset capability of 2 mm. Torsional stiffness is 4.5 N·cm/rad, with an axial extension compression rating of 2.66 mm. The coupling uses M2.5 cap screws for clamping and is designed for applications requiring zero backlash, torsional precision, and resistance to vibration and reversal torque.

Suppliers

Company
Product
Description
Supplier Links
Integral Clamp Hi-Flex Bellows Coupling, 10 / 10mm Bores, 34.95mm Overall Length. Material: Hub- Aluminum, Bellows- Electrodeposited Nickel. - S9901YMG101035 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Integral Clamp Hi-Flex Bellows Coupling, 10 / 10mm Bores, 34.95mm Overall Length. Material: Hub- Aluminum, Bellows- Electrodeposited Nickel.
S9901YMG101035
Integral Clamp Hi-Flex Bellows Coupling, 10 / 10mm Bores, 34.95mm Overall Length. Material: Hub- Aluminum, Bellows- Electrodeposited Nickel. S9901YMG101035
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S9901YMG101035
Product Name Integral Clamp Hi-Flex Bellows Coupling, 10 / 10mm Bores, 34.95mm Overall Length. Material: Hub- Aluminum, Bellows- Electrodeposited Nickel.
Coupling Type Metal Bellows
Unlock Full Specs
to access all available technical data

Similar Products

PURCHASE WITH A 5Z 1-3114 - A 5Z 1-3114 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 60 In-lbs (69.18 kg-cm)
Rated Speed 15500 rpm
Coupling Diameter 1.4 inch (35.56 mm)
View Details
Spider Type Flexible Coupling, 0.5
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 150 In-lbs (173 kg-cm)
Units English Design
View Details
Hub for Use with Spline Type Flexible Coupling, 32mm Outside Diameter, 48mm Length When Assembled, 14mm Bore, Material: Sintered Metal. - A 5D28M3214 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 26.55 In-lbs (30.61 kg-cm)
Units Metric Design
Bore Diameter 0.5512 inch (14 mm)
View Details
0.3125
Specs
Coupling Type Sliding Block
Rated Torque 80 In-lbs (92.24 kg-cm)
Units English Design
View Details