Stock Drive Products & Sterling Instrument - SDP/SI Integral Clamp Hi-Flex Bellows Coupling, 6 / 6mm Bores, 27.76mm Overall Length. Material: Hub- Aluminum, Bellows- Electrodeposited Nickel. S9901YMG060628

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9901YMG060628 is a metric integral clamp hi-flex bellows coupling with 6 mm bores on both hubs and an overall length of 27.76 mm. It features aluminum hubs and a flexible electrodeposited nickel bellows, with steel cap screws that are black oxide finished. Designed for high precision applications, it offers zero backlash, zero cyclic speed variation during 360° rotation, and low torsional deflection. The coupling accommodates angular misalignment up to 10°, lateral offset up to 0.42 mm, and can handle an instantaneous torque of 37.4 N•cm. It has a torsional stiffness of 12.1 N•cm/rad and axial extension/compression capacity of 2.28 mm.

Datasheet Summary
Powered by GS/AI

The S9901YMG060628 is a metric integral clamp hi-flex bellows coupling with 6 mm bores on both hubs and an overall length of 27.76 mm. It features aluminum hubs and a flexible electrodeposited nickel bellows, with steel cap screws that are black oxide finished. Designed for high precision applications, it offers zero backlash, zero cyclic speed variation during 360° rotation, and low torsional deflection. The coupling accommodates angular misalignment up to 10°, lateral offset up to 0.42 mm, and can handle an instantaneous torque of 37.4 N•cm. It has a torsional stiffness of 12.1 N•cm/rad and axial extension/compression capacity of 2.28 mm.

Suppliers

Company
Product
Description
Supplier Links
Integral Clamp Hi-Flex Bellows Coupling, 6 / 6mm Bores, 27.76mm Overall Length. Material: Hub- Aluminum, Bellows- Electrodeposited Nickel. - S9901YMG060628 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Integral Clamp Hi-Flex Bellows Coupling, 6 / 6mm Bores, 27.76mm Overall Length. Material: Hub- Aluminum, Bellows- Electrodeposited Nickel.
S9901YMG060628
Integral Clamp Hi-Flex Bellows Coupling, 6 / 6mm Bores, 27.76mm Overall Length. Material: Hub- Aluminum, Bellows- Electrodeposited Nickel. S9901YMG060628
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S9901YMG060628
Product Name Integral Clamp Hi-Flex Bellows Coupling, 6 / 6mm Bores, 27.76mm Overall Length. Material: Hub- Aluminum, Bellows- Electrodeposited Nickel.
Coupling Type Metal Bellows
Unlock Full Specs
to access all available technical data

Similar Products

4 / 8mm Bores, 32mm long, Brass / pin hub with phosper bronze bellow - S50BP9MP04P0832 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Metal Bellows
Rated Torque 9.29 In-lbs (10.71 kg-cm)
Rated Speed 2000 rpm
View Details
30mm Outer Dia.Black color Spider, Molded from NBR Rubber, Suitable for any 30mm Size code Hub. - A 5R27M3092 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 66.37 In-lbs (76.53 kg-cm)
View Details
Any combination of A 5A15M001504, A 5A15M001506, with A 5 P15M0015 (Disc), can be used to form a coupling. - A 5A15M001506 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Units Metric Design
Bore Diameter 0.2362 inch (6 mm)
View Details
Disc Can used with any 1.62
Specs
Coupling Type Sliding Block
Rated Torque 150 In-lbs (173 kg-cm)
Coupling Diameter 1.62 inch (41.15 mm)
View Details