Stock Drive Products & Sterling Instrument - SDP/SI Integral Clamp Hi-Flex Bellows Coupling, 4 / 4mm Bores, 22.83mm Overall Length, Material: Hub - Aluminum, Bellows - Electrodeposited Nickel S9901YMG040423

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9901YMG040423 is a metric integral clamp hi-flex bellows coupling with 4 mm bores on each hub and an overall length of 22.83 mm. The hubs are made of aluminum, the bellows of flexible electrodeposited nickel, and the cap screws are steel with black oxide finish. It provides zero backlash, zero cyclic speed variation during 360° rotation, very low torsional deflection, and can accommodate angular misalignment up to 13°, lateral offset up to 0.4 mm, and axial extension up to 1.3 mm. The maximum rated torque is 7.1 N•cm, with a torsional stiffness of 94.7 N•cm/rad. The coupling is designed for precise adjustment, repositioning, reversal torque resistance, vibration resistance, and handling large shaft misalignment.

Datasheet Summary
Powered by GS/AI

The S9901YMG040423 is a metric integral clamp hi-flex bellows coupling with 4 mm bores on each hub and an overall length of 22.83 mm. The hubs are made of aluminum, the bellows of flexible electrodeposited nickel, and the cap screws are steel with black oxide finish. It provides zero backlash, zero cyclic speed variation during 360° rotation, very low torsional deflection, and can accommodate angular misalignment up to 13°, lateral offset up to 0.4 mm, and axial extension up to 1.3 mm. The maximum rated torque is 7.1 N•cm, with a torsional stiffness of 94.7 N•cm/rad. The coupling is designed for precise adjustment, repositioning, reversal torque resistance, vibration resistance, and handling large shaft misalignment.

Suppliers

Company
Product
Description
Supplier Links
Integral Clamp Hi-Flex Bellows Coupling, 4 / 4mm Bores, 22.83mm Overall Length, Material: Hub - Aluminum, Bellows - Electrodeposited Nickel - S9901YMG040423 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Integral Clamp Hi-Flex Bellows Coupling, 4 / 4mm Bores, 22.83mm Overall Length, Material: Hub - Aluminum, Bellows - Electrodeposited Nickel
S9901YMG040423
Integral Clamp Hi-Flex Bellows Coupling, 4 / 4mm Bores, 22.83mm Overall Length, Material: Hub - Aluminum, Bellows - Electrodeposited Nickel S9901YMG040423
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S9901YMG040423
Product Name Integral Clamp Hi-Flex Bellows Coupling, 4 / 4mm Bores, 22.83mm Overall Length, Material: Hub - Aluminum, Bellows - Electrodeposited Nickel
Coupling Type Metal Bellows
Unlock Full Specs
to access all available technical data

Similar Products

0.1875
Specs
Rated Torque 34 In-lbs (39.2 kg-cm)
Rated Speed 30000 rpm
Bore Diameter 0.1875 inch (4.76 mm)
View Details
Purchase With A 5Z15M000904 - A 5Z15M000904 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Rated Torque 1.77 In-lbs (2.04 kg-cm)
Coupling Length 0.5000 inch (12.7 mm)
View Details
0.375
Specs
Coupling Type Sliding Block
Rated Torque 80 In-lbs (92.24 kg-cm)
Units English Design
View Details
Purchase With A 5Z15M001504 - A 5Z15M001504 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Rated Torque 6.64 In-lbs (7.65 kg-cm)
Coupling Length 1.02 inch (25.9 mm)
View Details