Stock Drive Products & Sterling Instrument - SDP/SI 6mm & 4mm Bores, 19.4mm Long, Stainless Steel Pin Hub with Flexible Electrodeposited Nickel Bellow S9901YM0604194

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9901YM0604194 is a bellows coupling with 6 mm and 4 mm bore sizes, a bellows length of 19.4 mm, and hubs made of 303 stainless steel with a flexible electrodeposited nickel bellows. It has a maximum torque of 46 N·cm, a windup of 25 arcsec/N·cm, a parallel misalignment compensation of 1.5 mm, and an angular misalignment compensation of 9°. The coupling uses set screws for shaft retention and is designed for zero backlash applications.

Datasheet Summary
Powered by GS/AI

The S9901YM0604194 is a bellows coupling with 6 mm and 4 mm bore sizes, a bellows length of 19.4 mm, and hubs made of 303 stainless steel with a flexible electrodeposited nickel bellows. It has a maximum torque of 46 N·cm, a windup of 25 arcsec/N·cm, a parallel misalignment compensation of 1.5 mm, and an angular misalignment compensation of 9°. The coupling uses set screws for shaft retention and is designed for zero backlash applications.

Suppliers

Company
Product
Description
Supplier Links
6mm & 4mm Bores, 19.4mm Long, Stainless Steel Pin Hub with Flexible Electrodeposited Nickel Bellow - S9901YM0604194 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
6mm & 4mm Bores, 19.4mm Long, Stainless Steel Pin Hub with Flexible Electrodeposited Nickel Bellow
S9901YM0604194
6mm & 4mm Bores, 19.4mm Long, Stainless Steel Pin Hub with Flexible Electrodeposited Nickel Bellow S9901YM0604194
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S9901YM0604194
Product Name 6mm & 4mm Bores, 19.4mm Long, Stainless Steel Pin Hub with Flexible Electrodeposited Nickel Bellow
Coupling Type Metal Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Purchase A 5Z23M2508. - A 5Z23M2508 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Units Metric Design
Bore Diameter 0.3150 inch (8 mm)
Coupling Diameter 1.08 inch (27.4 mm)
View Details
72mm Overall Length zero Backlash Lattice Type Coupling with 25mm Bore on side A & 25mm Bore on side B - S50CLMM508X25X25 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 181 In-lbs (209 kg-cm)
Units Metric Design
Bore Diameter 0.9843 inch (25 mm)
View Details
6mm Bore, 30mm Overall Length Spider Type Flexible Coupling with Black Color Spider - A 5Z27M200692 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 26.55 In-lbs (30.61 kg-cm)
Units Metric Design
View Details