Stock Drive Products & Sterling Instrument - SDP/SI 0.375" Bore,1.885" Overall Length Integral Clamp Hi-Flex bellows Coupling S9901Y-G375189

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9901Y-G375189 is an integral clamp hi-flex bellows coupling with a 0.375-inch bore and an overall length of 1.885 inches, designed for precise adjustment, reversal torque resistance, and vibration resistance while accommodating angular misalignment up to 16° and lateral offset up to 0.068 inches. The coupling features aluminum hubs, a flexible electrodeposited nickel bellows, and black oxidized steel cap screws. The hub bore diameter and overall length may vary slightly due to manufacturing tolerances, but the bore size remains unaffected.

Datasheet Summary
Powered by GS/AI

The S9901Y-G375189 is an integral clamp hi-flex bellows coupling with a 0.375-inch bore and an overall length of 1.885 inches, designed for precise adjustment, reversal torque resistance, and vibration resistance while accommodating angular misalignment up to 16° and lateral offset up to 0.068 inches. The coupling features aluminum hubs, a flexible electrodeposited nickel bellows, and black oxidized steel cap screws. The hub bore diameter and overall length may vary slightly due to manufacturing tolerances, but the bore size remains unaffected.

Suppliers

Company
Product
Description
Supplier Links
0.375
Hicksville, NY, United States
0.375" Bore,1.885" Overall Length Integral Clamp Hi-Flex bellows Coupling
S9901Y-G375189
0.375" Bore,1.885" Overall Length Integral Clamp Hi-Flex bellows Coupling S9901Y-G375189
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S9901Y-G375189
Product Name 0.375" Bore,1.885" Overall Length Integral Clamp Hi-Flex bellows Coupling
Coupling Type Metal Bellows
Rated Torque 9.38 In-lbs (10.81 kg-cm)
Rated Speed 2000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Spline Coupling, 34mm Overall length and 5 mm Bores - A 5Z28M2005 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 19000 rpm
Units Metric Design
View Details
Any A 5D28-20 Series Hub can be mixed to form A coupling with different bore sizes on opposite sides. - A 5D28-2008 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 8.8 In-lbs (10.15 kg-cm)
Units English Design
Bore Diameter 0.2500 inch (6.35 mm)
View Details
Assemble with any A 5R 1-18... series Hubs, A complete coupling require two hubs and a spider. - A 5R 1-18 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Diameter 1.2 inch (30.48 mm)
View Details
2.85
Specs
Rated Torque 180 In-lbs (208 kg-cm)
Units English Design
Bore Diameter 1 inch (25.4 mm)
View Details