Mini-Lash gears in the S97 series are anti-backlash spur gears with 20° pressure angle, available in 303 stainless steel or 2024-T4/T351 aluminum alloy with anodized finish. The gear has a .104 face width and is offered with .1248 (1/8), .1873 (3/16), or .2498 (1/4) inch bores in pin or clamp hub styles. The 145-tooth variant has a pitch diameter of 1.2083 inches and an outer diameter of 1.225 inches, with clamp-type hub design (code 7) and 303 stainless steel construction. All variants feature torsion-type 302 stainless steel springs for backlash compensation.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7J145AP |
| Product Name | 120 DP, 145 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 145 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |