The S9716A-Z7J144AP is a 144-teeth, 120-diametral pitch, 20° pressure angle anti-backlash spur gear with a 1/8-inch bore, made from 303 stainless steel, and features a clamp-type hub. It has a pitch diameter of 1.2000 inches and an outside diameter of 1.217 inches, with a face width of 0.104 inches. The gear is designed for use with torsion springs made of 302 stainless steel in spring temper.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7J144AP |
| Product Name | 120 DP, 144 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 144 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |