The S9716A-Z7J110AP is a 120 pitch, 20° pressure angle, anti-backlash spur gear in the Mini-Lash series, made of 303 stainless steel with a clamp-type hub and a 0.2498 inch (1/4 inch) bore. It has 110 teeth, a pitch diameter of 0.9167 inch, and an outside diameter of 0.933 inch. The gear features a 0.104 inch face width and is designed for applications requiring minimal backlash. The hub is secured with a set screw and the spring is made of 302 stainless steel in torsion spring temper. The gear body is anodized aluminum alloy or 303 stainless steel, per series specification.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7J110AP |
| Product Name | 120 DP, 110 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 110 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |