The S9716A-Z7J096AP is a 120 pitch, 96-tooth anti-backlash spur gear with a 20° pressure angle, 0.104 inch face width, and a 0.2498 inch bore, available in 303 stainless steel with a clamp-type hub. The gear has a pitch diameter of 0.8000 inch and an outside diameter of 0.817 inch. The hub uses a set screw for retention and is designed for use with aluminum or stainless steel components. Its material composition includes 302 stainless steel torsion springs and 303 stainless steel hubs.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7J096AP |
| Product Name | 120 DP, 96 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 96 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |