The S9716A-Z7J095AP is a 95-tooth, 120-diametral pitch mini-lash spur gear with a 20° pressure angle, designed to minimize backlash in precision motion control applications. It has a .1873 inch (3/16 inch) bore, clamp-type hub, and is constructed from 303 stainless steel with a .104 inch face width. The pitch diameter is .7917 inch and the outside diameter is .808 inch. The gear is paired with a 302 stainless steel torsion spring for anti-backlash performance.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7J095AP |
| Product Name | 120 DP, 95 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 95 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |