The S9716A-Z7J070AP is a 120-diametral pitch, 20° pressure angle anti-backlash spur gear in a clamp-type hub configuration with a 0.5833-inch pitch diameter and a 0.7000-inch outside diameter. The gear has a 0.5833-inch pitch diameter, 0.600-inch outside diameter, and is made of 303 stainless steel with a 0.1248-inch bore. The hub uses a clamp style designated as code 7, and the gear teeth are cut from anodized 2024-T4 or T351 aluminum alloy or 303 stainless steel. The face width is 0.104 inches, and the gear conforms to AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7J070AP |
| Product Name | 120 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |