The S9716A-Z7H110AP is a 96-pitch, 20° pressure angle anti-backlash spur gear with 110 teeth and a 0.2498-inch (1/4-inch) bore, manufactured in 303 stainless steel with a clamp-type hub. The gear has a pitch diameter of 1.1458 inches and an outside diameter of 1.167 inches. The hub style is clamp type (code 7), and the gear is anodized before cutting if made from 2024-T4 or -T351 aluminum alloy, though this variant uses stainless steel. The face width is 0.104 inches. Set screws are supplied for securing the hub.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7H110AP |
| Product Name | 96 DP, 110 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 110 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |