The S9716A-Z7H110-P is a 96 pitch, 110-tooth anti-backlash spur gear with a 20° pressure angle, featuring a 0.2498 inch (1/4 inch) bore and clamp-type hub. It is constructed with 303 stainless steel gears and 302 stainless steel torsion springs. The gear has a pitch diameter of 1.1458 inches and an outside diameter of 1.167 inches, with a 0.104 inch face width. It is designed for use with set screw mounting and includes an optional sub-drill for clamp attachment.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7H110-P |
| Product Name | 96 DP, 110 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 110 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |