The S9716A-Z7H102AP is a 96-pitch anti-backlash spur gear with 102 teeth, 20° pressure angle, and a 0.2498 in (1/4 in) bore, made from 303 stainless steel with a clamp-type hub. It has a pitch diameter of 1.0625 in and an outside diameter of 1.083 in, with a face width of 0.104 in. The gear is designed for use with torsion-type 302 stainless steel springs and is anodized before cutting if made of 2024-T4 or T351 aluminum alloy, though this variant is stainless steel.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7H102AP |
| Product Name | 96 DP, 102 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 102 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |