The S9716A-Z7H096AP is a 96-pitch, 96-tooth, anti-backlash spur gear with a 20° pressure angle, made from 303 stainless steel, and features a 0.9375-inch pitch diameter and 0.958-inch outer diameter. It has a 1/4-inch bore with a clamp-type hub, designed for use with torsion springs of 302 stainless steel. The gear face is 0.104 inch, and the bore tolerance is +0.0005/-0.0000 inch. The hub is secured by a set screw, and the gear is manufactured in compliance with AGMA 10 standards.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7H096AP |
| Product Name | 96 DP, 96 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 96 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |