S9716A-Z7H090-P is a 96-pitch anti-backlash spur gear with 90 teeth, a 0.9375-inch pitch diameter, and a 0.2498-inch bore, constructed from 303 stainless steel with a pin-type hub. The gear has a 20° pressure angle, a 0.104-inch face width, and a 0.958-inch outer diameter, matching the dimensions and material specifications for the Mini-Lash Gear series. The hub style is pin type, and the gear is manufactured from 303 stainless steel with a 302 stainless steel torsion spring.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7H090-P |
| Product Name | 96 DP, 90 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 90 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |