Stock Drive Products & Sterling Instrument - SDP/SI 96 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9716A-Z7H080AP

Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Description
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S9716A-Z7H080AP is a 96-diametral pitch, 20° pressure angle anti-backlash spur gear with 80 teeth and a 0.8333 inch pitch diameter. It features a 0.833 inch outside diameter and a 1/4 inch bore. The gear is made from 303 stainless steel with a 303 stainless steel hub and 302 stainless steel torsion spring. The hub is of clamp type, and the face width is 0.104 inch. The gear is anodized before cutting if made of aluminum alloy, but this variant is stainless steel. The design supports pin or clamp type hubs, with this part using clamp type code 7.

Datasheet Summary
Powered by GS/AI

The S9716A-Z7H080AP is a 96-diametral pitch, 20° pressure angle anti-backlash spur gear with 80 teeth and a 0.8333 inch pitch diameter. It features a 0.833 inch outside diameter and a 1/4 inch bore. The gear is made from 303 stainless steel with a 303 stainless steel hub and 302 stainless steel torsion spring. The hub is of clamp type, and the face width is 0.104 inch. The gear is anodized before cutting if made of aluminum alloy, but this variant is stainless steel. The design supports pin or clamp type hubs, with this part using clamp type code 7.

Suppliers

Company
Product
Description
Supplier Links
96 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear - S9716A-Z7H080AP - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
96 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
S9716A-Z7H080AP
96 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear S9716A-Z7H080AP
You May Also Need: Shafts Bearings Couplings AGMA 10 .104 FACE 1/8, 3/16 & 1/4 BORE 20° PRESSURE ANGLE MATERIAL: Gears - 303 Stainless Steel 2024-T4 or -T351 Aluminum Alloy, anodized before cutting - Bronze QQ-B-637 Alloy 464. Hubs - 303 Stainless Steel Springs - 302 Stainless Steel, Spring Temper

You May Also Need:

Shafts

Bearings

Couplings


AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper

Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears
Product Number S9716A-Z7H080AP
Product Name 96 DP, 80 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear
Gear Type Spur; Rack
Number of Teeth 80
Design English
Pressure Angle 20°
Features Anti-backlash
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.75, 120 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7120 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 120
Design Metric
View Details
Module 1, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY10B300 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
32 D.P., 18 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32018 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 18
Design English
View Details
Module 0.75, 50 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYKH7050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 50
Design Metric
View Details