Mini-Lash gears with 96 pitch and 20° pressure angle are designed for anti-backlash applications in motion control systems. They are available in 303 stainless steel or 2024-T4/T351 aluminum alloy, with anodized aluminum options. Hubs are 303 stainless steel and use torsion springs of 302 stainless steel. Available with pin or clamp hubs for 1/8, 3/16, or 1/4 inch bores. The 74-tooth gear has a pitch diameter of 0.7708 inch, outside diameter of 0.792 inch, and 0.104 inch face width. Pin type hubs use code P, clamp type use code 7. All gears are manufactured to AGMA 10 quality.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7H074-P |
| Product Name | 96 DP, 74 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 74 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |