The S9716A-Z7H070-P is a 96-pitch, 70-tooth anti-backlash spur gear with a 20° pressure angle, designed to minimize backlash in precision applications. It has a .2498 inch (1/4 inch) bore and is available with a clamp-type hub (Code 7). The gear is made from 303 stainless steel, while the hub and torsion spring are also 303 and 302 stainless steel respectively. The part has a pitch diameter of 0.7292 inches and an outer diameter of 0.750 inches, with a 0.104 inch face width. The gear is engineered for use with 1/8, 3/16, or 1/4 inch bores and is compliant with AGMA 10 standards for precision gearing. The design accommodates set screw mounting with a specified bore tolerance of +.0005 / -.0000 inches.
You May Also Need:
Shafts
Bearings
Couplings
AGMA 10
.104 FACE
1/8, 3/16 & 1/4 BORE
20° PRESSURE ANGLE
MATERIAL:
Gears
- 303 Stainless Steel 2024-T4 or
-T351 Aluminum Alloy, anodized before cutting
- Bronze QQ-B-637 Alloy 464.
Hubs
- 303 Stainless Steel Springs
- 302 Stainless Steel, Spring Temper
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Gears |
| Product Number | S9716A-Z7H070-P |
| Product Name | 96 DP, 70 Teeth, 20° Pressure Angle, Anti-Backlash Spur Gear |
| Gear Type | Spur; Rack |
| Number of Teeth | 70 |
| Design | English |
| Pressure Angle | 20° |
| Features | Anti-backlash |